Status: | Unknown |
---|---|
Series: | 202K132 Series |
RoHS: | Unknown |
Prices starting from US$11.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.15
|
No stock
|
Buy Now | |
WireMasters
from US$20.50
|
1,147
in stock
|
Buy Now | |
TE Store
from US$19.22
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$14.55
|
-
|
Buy Now | |
RS Americas
from US$37.29
|
-
|
Buy Now | |
element14
from US$14.69
|
-
|
Buy Now | |
TTI Europe
from US$11.71
|
-
|
Buy Now | |
Farnell
from US$12.97
|
-
|
Buy Now |
Boot Configuration | Straight Lipped |
---|---|
I.D. Supplied - Imperial | 1.18" |
I.D. Supplied - Metric | 30mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 2.17" |
Total Length - Metric | 55mm |
I.D. Recovered Max - Imperial | 0.23" |
I.D. Recovered Max - Metric | 5.9mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Shrink Ratio | - |
Product Range | 202K132 Series |
SVHC | No SVHC (27-Jun-2018) |
Moulded Part | WireMasters |
202K132-3/86-0 Body Orientation: Straight Molded Part Shape Code: 202 Lipped: Yes Material Code: 3 Material Systems Code: 10 Straight 202 3 | Bulbous Heat Shrink Boots: Lipped & Straight | Part Number: 202K132-3/86-0 | Internal Number: 419820-000 | Alias Number: 7-1193162-4 | TE Connectivity | TE Store |
Moulded Boot Straight size 32 | RS |
Heat Shrink Boot, Lipped, 30Mm, Blk | Newark Electronics |
Raychem, Moulded Boot Straight size 32 | TE Connectivity 202K132-3/86-0 | RS Americas |
202K132-3/86-0 | TTI Europe |
HEAT SHRINK BOOT, LIPPED, 30MM, BLK | Farnell |
Where can I find additional details, specifications and documents for a 202K132-3/86-0?
Additional datasheets, footprints and schematics for 202K132-3/86-0 are listed on our Part Details page. You can also find images and similar parts to 202K132-3/86-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202K132-3/86-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202K132-3/86-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202K132-3/86-0 fall under?
The 202K132-3/86-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 202K132-3/86-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202K132-3/86-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 202K132-3/86-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202K132-3/86-0 have stock available?
Authorised distributors including WireMasters, TE Store, RS, Newark Electronics and RS Americas have stock available or on a lead time for 202K132-3/86-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202K132-3/86-0 often in real-time on the comparison pages.
What if I can't find stock of 202K132-3/86-0?
You can fill out our help required form which you can use to request a quote for 202K132-3/86-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.