Status: | Unknown |
---|---|
Series: | 202K121 Series |
RoHS: | Unknown |
Prices starting from US$21.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$27.37
|
33
in stock
|
Buy Now | |
TTI Europe
from US$26.58
|
634
in stock
|
Buy Now | |
Powell Electronics
from US$25.22
|
376
in stock
|
Buy Now | |
Rapid Electronics
from US$32.75
|
150
in stock
|
Buy Now | |
Newark Electronics
from US$24.96
|
33
in stock
|
Buy Now | |
element14
from US$23.09
|
33
in stock
|
Buy Now | |
Avnet America
from US$21.03
|
-
|
Buy Now | |
TE Store
from US$30.59
|
-
|
Buy Now |
Boot Configuration | Straight Lipped |
---|---|
I.D. Supplied - Imperial | 0.55" |
I.D. Supplied - Metric | 14mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 1.5" |
Total Length - Metric | 38mm |
I.D. Recovered Max - Imperial | 0.22" |
I.D. Recovered Max - Metric | 5.6mm |
Shrink Tubing / Boot Material | Zero Halogen PO (Polyolefin) |
Shrink Ratio | - |
Product Range | 202K121 Series |
SVHC | No SVHC (27-Jun-2018) |
202K121-100/180-0 | TTI Europe |
Heat Shrink Cable Boots&End Caps | Rapid Electronics |
Heat Shrink Boot, Straight, 14Mm, Blk | Newark Electronics |
HEAT SHRINK BOOT, STRAIGHT, 14MM, BLK | element14 |
Connector Accessories Boot Polyolefin | Avnet America |
202K121-100/180-0 Body Orientation: Straight Molded Part Shape Code: 202 Lipped: Yes Material Code: 100 Material Systems Code: 100 Straight 202 100 | Bulbous Heat Shrink Boots: Lipped & Straight | Part Number: 202K121-100/180-0 | Internal Number: 631516-000 | Alias Number: 1-1194997-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 202K121-100/180-0?
Additional datasheets, footprints and schematics for 202K121-100/180-0 are listed on our Part Details page. You can also find images and similar parts to 202K121-100/180-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202K121-100/180-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202K121-100/180-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202K121-100/180-0 fall under?
The 202K121-100/180-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 202K121-100/180-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202K121-100/180-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 202K121-100/180-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202K121-100/180-0 have stock available?
Authorised distributors including TTI Europe, Powell Electronics, Rapid Electronics, Newark Electronics and element14 have stock available or on a lead time for 202K121-100/180-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202K121-100/180-0 often in real-time on the comparison pages.
What if I can't find stock of 202K121-100/180-0?
You can fill out our help required form which you can use to request a quote for 202K121-100/180-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.