Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$22.68
|
19
in stock
|
Buy Now | |
Farnell
from US$22.23
|
387
in stock
|
Buy Now | |
TE Store
from US$25.82
|
224
in stock
|
Buy Now | |
Newark Electronics
from US$21.07
|
87
in stock
|
Buy Now | |
element14
from US$24.54
|
87
in stock
|
Buy Now | |
Avnet America
from US$16.83
|
-
|
Buy Now | |
RS Americas
from US$21.61
|
-
|
Buy Now | |
TTI Europe
from US$15.87
|
-
|
Buy Now |
Boot Configuration | Straight |
---|---|
I.D. Supplied - Imperial | - |
I.D. Supplied - Metric | - |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 1.5" |
Total Length - Metric | 38mm |
I.D. Recovered Max - Imperial | - |
I.D. Recovered Max - Metric | - |
Shrink Tubing / Boot Material | Zero Halogen PO (Polyolefin) |
Shrink Ratio | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Moulded Boot |
HEATSHRINK BOOT, STRAIGHT,10.4/5.6MM | Farnell |
202K121-100-0 Body Orientation: Straight Molded Part Shape Code: 202 Lipped: Yes Material Code: 100 Material Systems Code: 100 Straight 202 100 | Bulbous Heat Shrink Boots: Lipped & Straight | Part Number: 202K121-100-0 | Internal Number: 720677-000 | Alias Number: 3-1195635-3 | TE Connectivity | TE Store |
Heatshrink Boot, Straight,10.4/5.6Mm | Newark Electronics |
Straight lipped boot,ZH shell size 8 | RS |
Cable Accessories Boot Halogen Free Black | Avnet America |
Raychem, Straight lipped boot, ZH shell size 8 | TE Connectivity 202K121-100-0 | RS Americas |
202K121-100-0 | TTI Europe |
Where can I find additional details, specifications and documents for a 202K121-100-0?
Additional datasheets, footprints and schematics for 202K121-100-0 are listed on our Part Details page. You can also find images and similar parts to 202K121-100-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202K121-100-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202K121-100-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202K121-100-0 fall under?
The 202K121-100-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 202K121-100-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202K121-100-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 202K121-100-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202K121-100-0 have stock available?
Authorised distributors including Farnell, TE Store, Newark Electronics, element14 and RS have stock available or on a lead time for 202K121-100-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202K121-100-0 often in real-time on the comparison pages.
What if I can't find stock of 202K121-100-0?
You can fill out our help required form which you can use to request a quote for 202K121-100-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.