Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Boot Configuration | Straight Lipped |
---|---|
I.D. Supplied - Imperial | 1.72" |
I.D. Supplied - Metric | 43.7mm |
Total Length - Imperial | 8" |
Total Length - Metric | 203.2mm |
I.D. Recovered Max - Imperial | 0.48" |
RoHS Compliant | Yes |
202D263-4-0 Body Orientation: Straight Molded Part Shape Code: 202 Lipped: Yes Material Code: 4 Material Systems Code: 10 Straight 202 4 | Low Profile Heat Shrink Boots: Poly Molded & Lipped & Straight | Part Number: 202D263-4-0 | Internal Number: 814266-000 | Alias Number: 4-1196337-1 | TE Connectivity | TE Store |
Boot Configuration:Straight Lipped | Newark Electronics |
Connector Accessories Molded Boot Polyolefin | Avnet America |
Where can I find additional details, specifications and documents for a 202D263-4-0.?
Additional datasheets, footprints and schematics for 202D263-4-0. are listed on our Part Details page. You can also find images and similar parts to 202D263-4-0. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202D263-4-0. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202D263-4-0. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202D263-4-0. fall under?
The 202D263-4-0. is listed under Cable, Wire & Cable Assemblies > Cable Management > Heat Shrink > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 202D263-4-0. when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202D263-4-0. you can contact the distributor directly for product support, shipping queries etc.
Is the 202D263-4-0. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 202D263-4-0. have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 202D263-4-0..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202D263-4-0. often in real-time on the comparison pages.
What if I can't find stock of 202D263-4-0.?
You can fill out our help required form which you can use to request a quote for 202D263-4-0. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.