Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.50
|
No stock
|
Buy Now | |
Electro Enterprises
from US$13.78
|
104
in stock
|
Buy Now | |
TE Store
from US$20.07
|
98
in stock
|
Buy Now | |
Newark Electronics
from US$16.38
|
-
|
Buy Now | |
Avnet America
from US$18.95
|
-
|
Buy Now | |
element14
from US$14.41
|
-
|
Buy Now | |
TTI Europe
from US$13.79
|
-
|
Buy Now |
Boot Configuration | Straight Lipped |
---|---|
I.D. Supplied - Imperial | 0.92" |
I.D. Supplied - Metric | 23.3mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 1.5" |
Shrink Ratio | - |
202D121-3/42-0 Body Orientation: Straight Molded Part Shape Code: 202 Lipped: Yes Material Code: 3 Material Systems Code: 10 Straight 202 3 | Bulbous Heat Shrink Boots: Lipped & Straight | Part Number: 202D121-3/42-0 | Internal Number: 808981-000 | Alias Number: 7-1196284-7 | TE Connectivity | TE Store |
Heat Shrink Boot, Straight, 23.3Mm Id, Po, Black | Newark Electronics |
Connector Accessories Molded Boot Polyolefin | Avnet America |
HEAT SHRINK BOOT, STRAIGHT, 23.3MM ID, PO, BLACK | element14 |
202D121-3/42-0 | TTI Europe |
Where can I find additional details, specifications and documents for a 202D121-3/42-0?
Additional datasheets, footprints and schematics for 202D121-3/42-0 are listed on our Part Details page. You can also find images and similar parts to 202D121-3/42-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202D121-3/42-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202D121-3/42-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202D121-3/42-0 fall under?
The 202D121-3/42-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 202D121-3/42-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202D121-3/42-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 202D121-3/42-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202D121-3/42-0 have stock available?
Authorised distributors including Electro Enterprises, TE Store, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 202D121-3/42-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202D121-3/42-0 often in real-time on the comparison pages.
What if I can't find stock of 202D121-3/42-0?
You can fill out our help required form which you can use to request a quote for 202D121-3/42-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.