Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$23.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$31.37
|
No stock
|
Buy Now | |
TE Store
from US$31.87
|
92
in stock
|
Buy Now | |
TTI Europe
from US$23.87
|
80
in stock
|
Buy Now | |
Electro Enterprises
from US$26.40
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$28.25
|
-
|
Buy Now | |
Avnet America
from US$25.42
|
-
|
Buy Now | |
RS Americas
from US$28.78
|
-
|
Buy Now | |
element14
from US$23.96
|
-
|
Buy Now | |
Farnell
from US$26.47
|
-
|
Buy Now |
Boot Configuration | Straight |
---|---|
I.D. Supplied - Imperial | - |
I.D. Supplied - Metric | - |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 5.25" |
Total Length - Metric | 133.4mm |
I.D. Recovered Max - Imperial | - |
I.D. Recovered Max - Metric | - |
Shrink Tubing / Boot Material | Elastomer |
Shrink Ratio | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Molded Boot |
Body Material | Elastomer |
Colour | Black |
For Use With | Cable |
202C621-50-0 Body Orientation: Straight Molded Part Shape Code: 202 Lipped: Yes Material Code: 50 Material Systems Code: 30 Straight 202 50 | Convoluted Heat Shrink Uni Boots: Lipped & Straight | Part Number: 202C621-50-0 | Internal Number: 806234-000 | Alias Number: 1-1196233-8 | TE Connectivity | TE Store |
202C621-50-0 | TTI Europe |
Uniboot Shell size 6-9 | RS |
Heat Shrink Boot, Lipped, 22.4Mm, Blk Rohs Compliant: Yes |Raychem Te Connectivity 202C621-50-0 | Newark Electronics |
Cable Accessories Boot Elastomer | Avnet America |
Raychem, Uniboot Shell size 6-9 | TE Connectivity 202C621-50-0 | RS Americas |
HEAT SHRINK BOOT, LIPPED, 22.4MM, BLK | Farnell |
Where can I find additional details, specifications and documents for a 202C621-50-0?
Additional datasheets, footprints and schematics for 202C621-50-0 are listed on our Part Details page. You can also find images and similar parts to 202C621-50-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202C621-50-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202C621-50-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202C621-50-0 fall under?
The 202C621-50-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 202C621-50-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202C621-50-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 202C621-50-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202C621-50-0 have stock available?
Authorised distributors including TE Store, TTI Europe, Electro Enterprises, RS and Newark Electronics have stock available or on a lead time for 202C621-50-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202C621-50-0 often in real-time on the comparison pages.
What if I can't find stock of 202C621-50-0?
You can fill out our help required form which you can use to request a quote for 202C621-50-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.