Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$19.72
|
No stock
|
Buy Now | |
Newark Electronics
from US$23.14
|
9
in stock
|
Buy Now | |
Rapid Electronics
from US$25.84
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$31.90
|
9
in stock
|
Buy Now | |
WireMasters
from US$22.97
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$19.10
|
2
in stock
|
Buy Now | |
Avnet America
from US$19.00
|
-
|
Buy Now | |
RS Americas
from US$18.53
|
-
|
Buy Now | |
element14
from US$18.92
|
-
|
Buy Now | |
TTI Europe
from US$17.11
|
-
|
Buy Now | |
TE Store
from US$31.45
|
-
|
Buy Now | |
Electro Enterprises
-
|
-
|
Buy Now |
Boot Configuration | Straight |
---|---|
I.D. Supplied - Imperial | 1.681" |
I.D. Supplied - Metric | 42.7mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 3.9" |
Total Length - Metric | 99.1mm |
I.D. Recovered Max - Imperial | 0.37" |
I.D. Recovered Max - Metric | 9.4mm |
Shrink Tubing / Boot Material | Elastomer |
Shrink Ratio | 2.4 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Heat Shrink Boot |
Shrink Temperature | 135°C |
Wall Thickness Recovered | 2.03mm |
Heat Shrink Cable Boots & End Caps 202A163-25-0 |Raychem Te Connectivity 202A163-25-0 | Newark Electronics |
Heat Shrink Cable Boots&End Caps 202A163-25-0 | Rapid Electronics |
Moulded Part | WireMasters |
Heat shrink boot | Transfer Multisort Elektronik |
Cable Accessories Boot Elastomer | Avnet America |
Raychem, Straight heat shrink lipless boot,20/22 | TE Connectivity 202A163-25-0 | RS Americas |
HEATSHRINK BOOT, STRAIGHT | element14 |
202A163-25-0 | TTI Europe |
202A163-25-0 Body Orientation: Straight Molded Part Shape Code: 202 Lipped: No Material Code: 25 Material Systems Code: 25 Straight 202 25 | Heat Shrink Boots: Non Lipped & Straight | Part Number: 202A163-25-0 | Internal Number: 806699-000 | Alias Number: 7-1196241-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 202A163-25-0?
Additional datasheets, footprints and schematics for 202A163-25-0 are listed on our Part Details page. You can also find images and similar parts to 202A163-25-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202A163-25-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202A163-25-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202A163-25-0 fall under?
The 202A163-25-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 202A163-25-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202A163-25-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 202A163-25-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202A163-25-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, WireMasters and Transfer Multisort Elektronik have stock available or on a lead time for 202A163-25-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202A163-25-0 often in real-time on the comparison pages.
What if I can't find stock of 202A163-25-0?
You can fill out our help required form which you can use to request a quote for 202A163-25-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.