Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Boot Configuration | Straight |
---|---|
I.D. Supplied - Imperial | 0.968" |
I.D. Supplied - Metric | 24.6mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 1.5" |
Total Length - Metric | 38.1mm |
I.D. Recovered Max - Imperial | 0.208" |
I.D. Recovered Max - Metric | 5.3mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Shrink Ratio | 2.4 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Heat Shrink Boot |
Colour | Black |
I.D. Max Recovered | 5.3mm |
I.D. Supplied | 24.6mm |
Internal Diameter | 24.6mm |
Wall Thickness Recovered | 1.52mm |
Heat Shrink Boot, Straight, 24.6Mm Id, Po, Black | Newark Electronics |
HEATSHRINK BOOT, 24MM | element14 |
Where can I find additional details, specifications and documents for a 202A121-15-0?
Additional datasheets, footprints and schematics for 202A121-15-0 are listed on our Part Details page. You can also find images and similar parts to 202A121-15-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202A121-15-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202A121-15-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202A121-15-0 fall under?
The 202A121-15-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 202A121-15-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202A121-15-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 202A121-15-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202A121-15-0 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 202A121-15-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202A121-15-0 often in real-time on the comparison pages.
What if I can't find stock of 202A121-15-0?
You can fill out our help required form which you can use to request a quote for 202A121-15-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.