Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$958.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$958.08
|
No stock
|
Buy Now |
Contact Type | Socket |
---|---|
Contact Underplating Material | Nickel |
Wire Contact Termination Area Plating Material | Tin-Lead |
Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
Contact Design | Replacement |
Crimp Area Plating Thickness | 1.27µm |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Orientation | Right Angle |
Post Size | .36 x .46mm, .014 x .019in |
Wire Insulation Support | With |
Mount Type | Crimp |
Special Features | Loose Piece |
For Multiple Crimp | No |
Circuit Application | Power |
For Use With | 2-Row Receptacle Headers |
Packaging Quantity | 1 |
Packaging Method | Loose Piece |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Channel Contact (Flow Solder) |
Where can I find additional details, specifications and documents for a 202946-7?
Additional datasheets, footprints and schematics for 202946-7 are listed on our Part Details page. You can also find images and similar parts to 202946-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202946-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202946-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202946-7 fall under?
The 202946-7 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 202946-7 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202946-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 202946-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202946-7 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 202946-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202946-7 often in real-time on the comparison pages.
What if I can't find stock of 202946-7?
You can fill out our help required form which you can use to request a quote for 202946-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.