202946-1 Part Information

Details for 202946-1 by TE Connectivity

Connectors>Power Connectors>Power Contacts

Part Downloads

Part Specifications

Contact Mating Area Plating Material Gold
Contact Underplating Material Nickel
Contact Type Socket
Wire Contact Termination Area Plating Material Tin-Lead
Contact Orientation Right Angle
Contact Mating Area Plating Thickness 30µin, .762µm
Crimp Area Plating Thickness 1.27µm
Contact Termination Area Plating Material Tin-Lead
端子の下地めっきの材料 Nickel
Contact Base Material Brass
Contact Design Replacement
Post Size .36 x .46mm, .014 x .019in
Mount Type Crimp
Wire Insulation Support With
Special Features Loose Piece
For Multiple Crimp No
Circuit Application Power
For Use With 2-Row Receptacle Headers
Packaging Quantity 1
Packaging Method Loose Piece
Connector & Contact Terminates To Wire & Cable
Product Type Contact
Connector System Wire-to-Wire
Termination Type Channel Contact (Flow Solder)
Not reviewed for solder process capability
Status: Active
Product Code: 0115
Global Product Line: 299
GPL Description: Aerospace Defense & Marine

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 202946-1?

Additional datasheets, footprints and schematics for 202946-1 are listed in our Part Details tab. You can also find the 202946-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 202946-1 in the Pricing & Inventory tab next to part details. You can view 202946-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 202946-1 fall under?

The 202946-1 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 202946-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 202946-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 202946-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 202946-1 have stock available?

There is no stock from authorised distributors for 202946-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 202946-1 often in real-time on the comparison pages.

What if I can't find stock of 202946-1?

You can fill out our help required form which you can use to request a quote for 202946-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 202946-1

Loading...
Loading Results for 202946-1
We use cookies to improve your experience. See our privacy policy.
Okay