Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 6 |
---|---|
Row-to-Row Spacing | .25mm, 6.35in |
Number of Rows | 2 |
Contact Retention | Without |
Multiple Contact Types | Without |
Length | .8in, 20.32mm |
Width | 13.97mm |
Height | 27.43mm |
Operating Voltage | 600VAC |
Housing Color | Red |
Housing Material | Nylon 66/6 |
Centerline (Pitch) | 6.35mm, .25in |
UL Flammability Rating | UL 94V-0 |
Circuit Identification Feature | Without |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Appropriate Universal MATE-N-LOK Cap or Header |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector System | Wire-to-Board, Wire-to-Wire |
Product Type | Housing |
Sealable | No |
Housing Type | Plug |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Rectangular Housing Plug 6-Position Straight Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 2029457-1?
Additional datasheets, footprints and schematics for 2029457-1 are listed on our Part Details page. You can also find images and similar parts to 2029457-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2029457-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2029457-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2029457-1 fall under?
The 2029457-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2029457-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2029457-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2029457-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2029457-1 have stock available?
Authorised distributors including Avnet America and Avnet Asia have stock available or on a lead time for 2029457-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2029457-1 often in real-time on the comparison pages.
What if I can't find stock of 2029457-1?
You can fill out our help required form which you can use to request a quote for 2029457-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.