Options for Price Comparison
Distributor Statistics for 2029383-1
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 2029383-1
Details for 2029383-1 by TE Connectivity
Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Seals
06P UMNL-II FRONT2RR FOAM SPCR
2029383-1 image

2029383-1 by TE Connectivity

06P UMNL-II FRONT2RR FOAM SPCR
Part Information
2029383-1 image
RoHS Compliant
ELV Compliant
Not applicable for solder process capability
Status: Active
Product Code: 1309
Global Product Line: 236
GPL Description: Appliances
Specifications
Material:
Silicone Foam
Color:
Black
For Use With:
Mate with Standard Universal MATE-N-LOK
Packaging Quantity:
1000
Packaging Method:
Package
Product Type:
Accessory
Accessory Type:
Front 2Rear Spacer
Accessory Color:
Black
Operating Temperature Range:
-55 – 105°C, -67 – 221°F
Alternate Descriptions
06P UMNL-II FRONT2RR FOAM SPCR Newark Electronics
06P UMNL-II FRONT2RR FOAM SPCR Avnet America