Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Silicone Rubber |
---|---|
Accepts Wire Insulation Diameter Range | 1.52 – 3.3mm, .06 – .13in |
For Use With | Universal MATE-N-LOK Sealed Connectors |
Packaging Quantity | 500 |
Packaging Method | Package |
Accessory Color | Blue |
Connector System | Wire-to-Wire |
Wire/Cable Type | Discrete Wire |
Product Type | Accessory |
Accessory Type | Wire Seal |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Cable Accessories Wire Seal | Avnet America |
Connector, 06P Umnl Wire Seal In-Line | TE Connectivity 2029268-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2029268-1?
Additional datasheets, footprints and schematics for 2029268-1 are listed on our Part Details page. You can also find images and similar parts to 2029268-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2029268-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2029268-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2029268-1 fall under?
The 2029268-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Seals.
Can I view similar or alternative parts?
You can view similar parts to 2029268-1 when available in the Rectangular Connector Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2029268-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2029268-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2029268-1 have stock available?
Authorised distributors including Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 2029268-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2029268-1 often in real-time on the comparison pages.
What if I can't find stock of 2029268-1?
You can fill out our help required form which you can use to request a quote for 2029268-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.