Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 4 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
Contact Transmits (Typical) | Signal (Data) |
Contact Plating Material | Tin |
端子のタイプ | Pin |
Contact Layout | Inline |
Contact Current Rating (Max) | 9A |
Tail Length | 3.5mm, .138in |
Accepts Wire Insulation Diameter Range | 1.2 – 3.1mm, .047 – .122in |
Length | .7087in, 18mm |
Wire Size | .12 – 1.4mm², 26 – 16AWG |
Width | .492in |
PCB Thickness (Recommended) | .063in, 1.6mm |
Height | .213in, 5.4mm |
幅 | 12.5mm |
Operating Voltage | 600VAC |
Housing Material | Nylon GF |
Centerline (Pitch) | .165in, 4.19mm |
Housing Color | Natural |
Circuit Identification Feature | With |
UL Rating | Recognized |
UL File Number | E28476 |
UL-Brandschutzklasse | UL 94V-2 |
Agency/Standard | UL, CSA |
CSA File Number | 208567 |
Connector Mounting Type | Board Mount |
Mating Retention Type | Latch |
Mating Alignment | With |
PCB Mount Retention Type | Mounting Hole |
Mating Alignment Type | Keyed |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Mating Retention | With |
Circuit Application | Power |
Packaging Method | Box & Tray, Bag |
Connector System | Wire-to-Board |
Connector Style | Plug |
Product Type | Connector |
Header Type | Shrouded |
Sealable | No |
Connector Type | Header |
Insertion Force | Standard |
Shielded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Headers & Wire Housings R/A Hdr 4P W/Flange 94-V2 |Amp Te Connectivity 2029152-4 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2029152-4?
Additional datasheets, footprints and schematics for 2029152-4 are listed on our Part Details page. You can also find images and similar parts to 2029152-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2029152-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2029152-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2029152-4 fall under?
The 2029152-4 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2029152-4 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2029152-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2029152-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2029152-4 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 2029152-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2029152-4 often in real-time on the comparison pages.
What if I can't find stock of 2029152-4?
You can fill out our help required form which you can use to request a quote for 2029152-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.