Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 4 |
---|---|
Connector Configuration | Inline |
Number of Signal Positions | 4 |
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
端子のタイプ | Pin |
Contact Current Rating (Max) | 9A |
Contact Plating Material | Tin |
Contact Layout | Inline |
Contact Transmits (Typical) | Signal (Data) |
Insulation Diameter (Max) | 2.39mm |
Tail Length | 3.5mm, .138in |
Accepts Wire Insulation Diameter Range | 1.2 – 3.1mm, .047 – .122in |
Length | .7087in, 18mm |
Wire Size | .12 – 1.4mm², 26 – 18AWG |
Width | .49in |
Height | .213in, 5.4mm |
PCB Thickness (Recommended) | 1.78mm, .07in |
幅 | 12.45mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | 4.19mm, .165in |
Housing Color | White |
Housing Material | Nylon |
Circuit Identification Feature | With |
UL-Brandschutzklasse | UL 94V-0 |
VDE Tested | No |
Connector Mounting Type | Board Mount |
Mating Retention | With |
Mating Retention Type | Latch |
Contact Retention | With |
PCB Mount Retention Type | Boardlock |
PCB Mount Alignment | With |
PCB Mount Retention | With |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Halogen Free | Yes |
Circuit Application | Power |
Packaging Quantity | 500 |
Packaging Method | Box & Tray, Package |
Shielded | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector System | Wire-to-Board |
Product Type | Connector |
Sealable | No |
Header Type | Shrouded |
Insertion Force | Standard |
Connector Style | Plug |
Connector Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
4P R/A Hdr Val-U-Lok V0 W/P |Te Connectivity 2029151-4 | Newark Electronics |
VAL-U-LOK Series 4 Position 4.20 mm Pitch Right Angle Through Hole Header | Future Electronics |
Conn Wire to Board HDR 4 POS 4.2mm Solder RA Thru-Hole Tray | Avnet America |
HEADER, RIGHT ANGLE, VAL-U-LOK, 4 POS, SINGLE ROW, UL94V-0, W/PEGS | TE Connectivity 2029151-4 | RS Americas |
Where can I find additional details, specifications and documents for a 2029151-4?
Additional datasheets, footprints and schematics for 2029151-4 are listed on our Part Details page. You can also find images and similar parts to 2029151-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2029151-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2029151-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2029151-4 fall under?
The 2029151-4 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2029151-4 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2029151-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2029151-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2029151-4 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 2029151-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2029151-4 often in real-time on the comparison pages.
What if I can't find stock of 2029151-4?
You can fill out our help required form which you can use to request a quote for 2029151-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.