Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.21
|
3,625
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
3,625
in stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
3,625
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
3,625
in stock
|
Buy Now | |
Farnell
from US$0.43
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
Boersig
from US$0.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 4 |
Contact Retention | Without |
Contact Layout | Inline |
Operating Voltage | 250VDC, 250VAC |
Housing Color | Natural |
Centerline (Pitch) | 3mm, .118in |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
Circuit Identification Feature | With |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | UL, CSA |
CSA Rating | Certified |
UL Rating | Recognized |
VDE Tested | Yes |
CSA File Number | LR7189 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Quantity | 3000 |
Packaging Method | Box & Tray, Tray |
Product Type | Housing |
Housing Type | Receptacle |
Connector System | Wire-to-Wire, Wire-to-Board |
Contact Type | Socket |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
P&s Connectors Recpt 4 Pos Natural Low Profile |Amp Te Connectivity 2029102-4 | Newark Electronics |
P&S Connectors RECPT 4 POS NATURAL LOW PROFILE | Rapid Electronics |
TE Connectivity - AMP PWR CONN 4P MICRO MNL RCPT SR SIDE WHT | Distrelec |
CONN HOUSING, RCPT, 4POS, 3MM | Farnell |
Mate-N-Lok Natural 4 Position 3 mm 250 V 5 A 20 AWG Receptacle Housing | Future Electronics |
Conn Housing RCP 4 POS 3mm Crimp ST Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 2029102-4?
Additional datasheets, footprints and schematics for 2029102-4 are listed on our Part Details page. You can also find images and similar parts to 2029102-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2029102-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2029102-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2029102-4 fall under?
The 2029102-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2029102-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2029102-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2029102-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2029102-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2029102-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2029102-4 often in real-time on the comparison pages.
What if I can't find stock of 2029102-4?
You can fill out our help required form which you can use to request a quote for 2029102-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.