Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.18
|
5,980
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
5,980
in stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
5,980
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
5,980
in stock
|
Buy Now | |
Farnell
from US$0.21
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 2 |
Contact Retention | Without |
Length | .213in, 5.4mm |
Width | 20mm, .787in |
Height | 10.8mm, .425in |
Operating Voltage | 600VAC |
Housing Color | Blue |
Centerline (Pitch) | .165in, 4.2mm |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
CSA File Number | 208567 |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 150 |
Connector System | Wire-to-Wire |
Sealable | No |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Receptacle |
Contact Type | Socket |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Headers & Wire Housings 2 Pos Recpt Ul-94-V2 Blue Rohs Compliant: Yes |Te Connectivity 2029097-2 | Newark Electronics |
Pin&Socket Connectors 2 POS RECPT UL-94-V2 BLUE | Rapid Electronics |
TE Connectivity 2P RCPT VAL-U-LOK V2 BLUE Board Connecto | Distrelec |
CONN HOUSING, RCPT, 2POS, 4.2MM | Farnell |
Where can I find additional details, specifications and documents for a 2029097-2?
Additional datasheets, footprints and schematics for 2029097-2 are listed on our Part Details page. You can also find images and similar parts to 2029097-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2029097-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2029097-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2029097-2 fall under?
The 2029097-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2029097-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2029097-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2029097-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2029097-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2029097-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2029097-2 often in real-time on the comparison pages.
What if I can't find stock of 2029097-2?
You can fill out our help required form which you can use to request a quote for 2029097-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.