Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 4 |
---|---|
Number of Rows | 2 |
Contact Type | Pin |
Height | 9.6mm, .378in |
Length | .393in, 9.6mm |
Width | .94in, 23.9mm |
Operating Voltage | 600VAC |
Housing Color | Red |
Centerline (Pitch) | 4.2mm, .165in |
Housing Material | Nylon GF |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-0 |
CSA File Number | 208567 |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging), Panel |
Circuit Application | Power |
Packaging Method | Package |
Packaging Quantity | 500 |
Connector Type | Housing |
Row-to-Row Spacing | 4.2mm, .165in |
Connector Style | Plug |
Product Type | Connector |
Insertion Force | 15 Newton |
Sealable | No |
Connector System | Wire-to-Panel, Wire-to-Wire |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
4P Plug Val-U-Lok V0 Pm Red |Te Connectivity 2029092-4 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2029092-4?
Additional datasheets, footprints and schematics for 2029092-4 are listed on our Part Details page. You can also find images and similar parts to 2029092-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2029092-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2029092-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2029092-4 fall under?
The 2029092-4 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2029092-4 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2029092-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2029092-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2029092-4 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 2029092-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2029092-4 often in real-time on the comparison pages.
What if I can't find stock of 2029092-4?
You can fill out our help required form which you can use to request a quote for 2029092-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.