2029090-6 Rectangular Connectors by TE Connectivity

6P PLUG VAL-U-LOK V2 FH RED

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.19

Distributor Stock
Logo for Newark
Newark
from US$0.19
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Number of Positions 6
Number of Rows 2
Contact Type Pin
Width .937in, 23.8mm
Height 11.6mm, .4567in
Length 13.8mm, .543in
Operating Voltage 600VAC
Housing Material Nylon
Centerline (Pitch) 4.2mm, .165in
Housing Color Red
UL File Number E28476
UL Rating Recognized
CSA File Number 208567
UL Flammability Rating UL 94V-2
Agency/Standard CSA, UL
Connector Mounting Type Cable Mount (Free-Hanging)
Circuit Application Power
Packaging Method Package
Sealable No
Connector Type Housing
Row-to-Row Spacing 4.2mm, .165in
Connector Style Plug
Connector & Contact Terminates To Wire & Cable
Product Type Connector
Glow Wire Rating Standard Part - Not Glow Wire
Insertion Force 15 Newton
Connector System Wire-to-Wire
Operating Temperature Range -40 – 221°F, -40 – 105°C

Alternative Descriptions

Plug And Socket Connector Housing | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2029090-6?

Additional datasheets, footprints and schematics for 2029090-6 are listed on our Part Details page. You can also find images and similar parts to 2029090-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2029090-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2029090-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2029090-6 fall under?

The 2029090-6 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 2029090-6 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2029090-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 2029090-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2029090-6 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 2029090-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2029090-6 often in real-time on the comparison pages.

What if I can't find stock of 2029090-6?

You can fill out our help required form which you can use to request a quote for 2029090-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay