Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
12,018
in stock
|
Buy Now | |
Rapid Electronics
from US$0.42
|
12,018
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
12,018
in stock
|
Buy Now | |
Distrelec
from US$0.42
|
12,018
in stock
|
Buy Now | |
RS Americas
from US$0.45
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now |
Number of Power Positions | 4 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Number of Signal Positions | 0 |
Number of Positions | 4 |
Contact Mating Area Plating Thickness | 2.03µm, 80µin |
Contact Current Rating (Max) | 9A |
Contact Retention | Without |
Contact Mating Area Plating Material | Tin |
Contact Layout | Inline |
Contact Termination Area Plating Material | Tin |
Height | 12.8mm, .504in |
PCB Thickness (Recommended) | .07mm, 1.78in |
Insulation Diameter (Max) | 2.39mm, 2.39in |
Length | 18mm, .7087in |
Accepts Wire Insulation Diameter Range | 1.2 – 3.1mm, .047 – .122in |
Width | 5.4mm, .213in |
Operating Voltage | 600VAC |
Housing Color | Natural |
Housing Material | Nylon |
Centerline (Pitch) | 4.2mm, .165in |
UL Flammability Rating | UL 94V-2 |
Circuit Identification Feature | With |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | CSA, UL |
CSA File Number | 208567 |
VDE Tested | No |
UL Rating | Recognized |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Keyed |
Mating Retention Type | Latch |
PCB Mount Retention Type | Boardlock |
PCB Mount Alignment | With |
Mating Alignment | With |
PCB Mount Retention | With |
Mating Retention | With |
Circuit Application | Power |
Packaging Quantity | 1000 |
Packaging Method | Box & Tray, Package |
Contact Type | Pin |
Product Type | Header |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Sealable | No |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .138in, 3.5mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Headers&wire Housings Vert Hdr 4P W/Flange 94-V2 |Amp Te Connectivity 2029058-4 | Newark Electronics |
Headers&Wire Housings VERT HDR 4P W/FLANGE 94-V2 | Rapid Electronics |
TE Connectivity - AMP PWR CONN 4P VAL-U-LOK SR HDR SN V2 WODH | Distrelec |
RECTANGULAR POWER INDUSTRIAL CONNECTORS | Farnell |
HEADER, VERTICAL, VAL-U-LOK, 4 POS, SINGLE ROW, UL94V-2, SCREW MOUNT | TE Connectivity 2029058-4 | RS Americas |
Conn Power HDR 4 POS 4.2mm Solder ST Thru-Hole 4 Terminal 1 Port Tray | Avnet America |
Where can I find additional details, specifications and documents for a 2029058-4?
Additional datasheets, footprints and schematics for 2029058-4 are listed on our Part Details page. You can also find images and similar parts to 2029058-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2029058-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2029058-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2029058-4 fall under?
The 2029058-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2029058-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2029058-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2029058-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2029058-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2029058-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2029058-4 often in real-time on the comparison pages.
What if I can't find stock of 2029058-4?
You can fill out our help required form which you can use to request a quote for 2029058-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.