Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 5 |
Number of Rows | 1 |
Contact Plating Material | Tin |
端子のタイプ | Pin |
Contact Current Rating (Max) | 9A |
Contact Layout | Inline |
Tail Length | 3.5mm, .138in |
Width | .213in |
PCB Thickness (Recommended) | .069in, 1.78mm |
Height | .504in, 12.8mm |
幅 | 5.4mm |
Length | 22.2mm, .874in |
Operating Voltage | 600VAC |
Housing Color | Natural |
Housing Material | Nylon GF |
Centerline (Pitch) | 4.19mm, .165in |
Agency/Standard | CSA, UL |
CSA File Number | 208567 |
UL-Brandschutzklasse | UL 94V-0 |
UL File Number | E28476 |
UL Rating | Recognized |
Mating Retention Type | Latch |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Boardlock |
Mating Alignment Type | Polarization |
PCB Mount Retention | With |
Mating Alignment | With |
Mating Retention | With |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Package |
Sealable | No |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Connector Type | Header |
Insertion Force | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Plug |
Product Type | Connector |
Glow Wire Rating | Standard Part - Not Glow Wire |
Shielded | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -55 – 130°C |
5P Val-U-Lok Sr Hdr Sn V0 W/Dh |Te Connectivity 2029056-5 | Newark Electronics |
Conn Wire to Board HDR 5 POS 4.2mm Solder ST Thru-Hole Tray | Avnet America |
HEADER, VERTICAL, VAL-U-LOK, 5 POS, SINGLE ROW, UL94V-0, W/PEGS | TE Connectivity 2029056-5 | RS Americas |
Where can I find additional details, specifications and documents for a 2029056-5?
Additional datasheets, footprints and schematics for 2029056-5 are listed on our Part Details page. You can also find images and similar parts to 2029056-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2029056-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2029056-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2029056-5 fall under?
The 2029056-5 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2029056-5 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2029056-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2029056-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2029056-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 2029056-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2029056-5 often in real-time on the comparison pages.
What if I can't find stock of 2029056-5?
You can fill out our help required form which you can use to request a quote for 2029056-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.