Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.37
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.44
|
31,623
in stock
|
Buy Now | |
Newark Electronics
from US$2.08
|
31,623
in stock
|
Buy Now | |
Rapid Electronics
from US$1.52
|
31,623
in stock
|
Buy Now | |
Chip One Stop
from US$1.37
|
31,623
in stock
|
Buy Now | |
Farnell
from US$3.08
|
25,300
in stock
|
Buy Now | |
Avnet America
from US$1.67
|
-
|
Buy Now | |
Boersig
from US$1.58
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 4 |
---|---|
Number of Positions | 4 |
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Contact Mating Area Plating Thickness | .76µin, 30µm |
Multiple Contact Types | Without |
Contact Retention | Without |
Contact Layout | Inline |
Contact Termination Area Plating Material | Tin |
Contact Size | .64 |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 5A |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Length | 16.14mm, .635in |
PCB Thickness (Recommended) | .062mm, 1.57in |
Width | .151in, 3.86mm |
Height | 9.24mm, .363in |
Operating Voltage | 250VDC, 250VAC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 3mm, .118in |
Housing Color | Black |
Housing Material | Nylon |
Circuit Identification Feature | Without |
VDE Tested | Yes |
Agency/Standard | UL |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
PCB Mount Retention Type | Hold-Down Post |
Mating Retention Type | Locking Latch, Latch |
PCB Mount Retention | With |
Mating Retention | With |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Strain Relief | Without |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Receptacle Housing |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 210 |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Product Type | Header |
Connector System | Wire-to-Board |
Contact Type | Pin |
Header Type | Shrouded |
Sealable | No |
Termination Post & Tail Length | .125in, 3.18mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Shielded | No |
P&s Connectors Micro Mnl Hdr Asy Sr Au Lf Spc |Amp Te Connectivity 2029037-4 | Newark Electronics |
P&S Connectors MICRO MNL HDR ASY SR AU LF SPC | Rapid Electronics |
TE Connectivity MICRO MNL HDR ASY SR AU LF SPC Pin & Soc | Distrelec |
CONNECTOR, HEADER, 4POS, 1ROW, 3MM | Farnell |
Conn Wire to Board HDR 4 POS 3mm Solder ST Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | Micro MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 3mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | Micro MATE-N-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2029037-4?
Additional datasheets, footprints and schematics for 2029037-4 are listed on our Part Details page. You can also find images and similar parts to 2029037-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2029037-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2029037-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2029037-4 fall under?
The 2029037-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2029037-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2029037-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2029037-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2029037-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2029037-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2029037-4 often in real-time on the comparison pages.
What if I can't find stock of 2029037-4?
You can fill out our help required form which you can use to request a quote for 2029037-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.