Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 9 |
Contact Current Rating (Max) | 6.5A |
Contact Mating Area Plating Material | Pre-Tin |
Housing Color | Natural |
Centerline (Pitch) | 6.35mm, .25in |
PCB Mount Alignment Type | Locating Posts |
Mating Retention | With |
PCB Mount Retention | Without |
PCB Mount Alignment | With |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
09P UMNL HDR ASSY PC, NDH Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 9 Centerline (Pitch): 6.35 mm Header Receptacle Wire-to-Board 9 | Rectangular Power Connector | Part Number: 2029002-1 | Internal Number: 2029002-1 | 6.35 mm | TE Connectivity | TE Store |
Connector, 09P Umnl Hdr Assy Pc, Ndh | TE Connectivity 2029002-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2029002-1?
Additional datasheets, footprints and schematics for 2029002-1 are listed on our Part Details page. You can also find images and similar parts to 2029002-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2029002-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2029002-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2029002-1 fall under?
The 2029002-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2029002-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2029002-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2029002-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2029002-1 have stock available?
Authorised distributors including TE Store, Avnet America and RS Americas have stock available or on a lead time for 2029002-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2029002-1 often in real-time on the comparison pages.
What if I can't find stock of 2029002-1?
You can fill out our help required form which you can use to request a quote for 2029002-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.