Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Power Positions | 2 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 2 |
Number of Rows | 1 |
Contact Mating Area Plating Thickness | 3.81 – 5.08µm, 150 – 200µin |
Contact Current Rating (Max) | 12A |
Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Material | Pre-Tin |
Multiple Contact Types | Without |
Contact Retention | Without |
Contact Layout | Inline |
Panel Thickness | .03 – .09in |
Operating Voltage | 600VAC |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | 6.35mm, .25in |
Housing Color | Natural |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Bag |
Product Type | Header |
Connector System | Wire-to-Board |
Contact Type | Socket |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Housing Type | Receptacle |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
02P UMNL HDR SHRT TAIL, NDH Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 6.35 mm Header Receptacle Wire-to-Board 2 | Rectangular Power Connector | Part Number: 2029000-1 | Internal Number: 2029000-1 | 6.35 mm | TE Connectivity | TE Store |
Conn Shrouded Header HDR 2 POS 6.35mm Solder ST Thru-Hole | Avnet America |
Connector, 02P Umnl Hdr Shrt Tail, Ndh | TE Connectivity 2029000-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2029000-1?
Additional datasheets, footprints and schematics for 2029000-1 are listed on our Part Details page. You can also find images and similar parts to 2029000-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2029000-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2029000-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2029000-1 fall under?
The 2029000-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2029000-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2029000-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2029000-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2029000-1 have stock available?
Authorised distributors including TE Store, Avnet America, RS Americas and Avnet Asia have stock available or on a lead time for 2029000-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2029000-1 often in real-time on the comparison pages.
What if I can't find stock of 2029000-1?
You can fill out our help required form which you can use to request a quote for 2029000-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.