Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Schuko |
---|---|
Current Rating | 16A |
Connector Colour | White |
Connector Body Material | Nylon (Polyamide) Body |
Voltage Rating VAC | 250V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | VDE |
Approval Category | UL 94V-0 |
Colour | White |
Gender | Plug |
PLUG, AC POWER, PLUG, 16A, 250V, EURO | Farnell |
Where can I find additional details, specifications and documents for a 2029/WS?
Additional datasheets, footprints and schematics for 2029/WS are listed on our Part Details page. You can also find images and similar parts to 2029/WS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2029/WS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2029/WS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2029/WS fall under?
The 2029/WS is listed under Connectors > Electrical Connectors & Power Outlet Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to 2029/WS when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2029/WS you can contact the distributor directly for product support, shipping queries etc.
Is the 2029/WS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2029/WS have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 2029/WS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2029/WS often in real-time on the comparison pages.
What if I can't find stock of 2029/WS?
You can fill out our help required form which you can use to request a quote for 2029/WS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.