Status: | Unknown |
---|---|
Series: | Mirror Mezz 202828 Series |
RoHS: | Unknown |
Prices starting from US$4.91
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.21
|
200
in stock
|
Buy Now | |
element14
from US$38.17
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$4.91
|
62
in stock
|
Buy Now | |
Distrelec
from US$17.50
|
62
in stock
|
Buy Now | |
Heilind Electronics
-
|
300
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$21.20
|
-
|
Buy Now | |
Avnet America
from US$5.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Mirror Mezz 202828 Series |
---|---|
No. of Contacts | 468Contacts |
Gender | Hermaphroditic |
Pitch Spacing | - |
Contact Termination Type | Surface Mount |
No. of Rows | 11Rows |
Row Pitch | - |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
CONN, STACKING, HEADER, 468POS, 11ROW | element14 |
Molex Mirror Mezz Hermaphroditic Connector 2.50mm Connector Height BGA-Attach Mounting 10 Pair 11 Row 468CKT 0.76um Gold | Distrelec |
MEZZ CONN,HRMAPH,10PRX11ROW 2.5MM HT,BGA,30uAU | Heilind Electronics |
Mirror Mezz Assy 2.5Mm 10Px11R .76Au/Molex |Molex 202828-1110 | Newark Electronics |
Conn Stacking HDR/RCP 468 POS 5mm Solder ST SMD Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a 202828-1110?
Additional datasheets, footprints and schematics for 202828-1110 are listed on our Part Details page. You can also find images and similar parts to 202828-1110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202828-1110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202828-1110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202828-1110 fall under?
The 202828-1110 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 202828-1110 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202828-1110 you can contact the distributor directly for product support, shipping queries etc.
Is the 202828-1110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202828-1110 have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 202828-1110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202828-1110 often in real-time on the comparison pages.
What if I can't find stock of 202828-1110?
You can fill out our help required form which you can use to request a quote for 202828-1110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.