Status: | Unknown |
---|---|
Series: | Mirror Mezz 202828 Series |
RoHS: | Unknown |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$23.67
|
No stock
|
Buy Now | |
Chip One Stop
from US$23.50
|
250
in stock
|
Buy Now | |
Distrelec
from US$20.01
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$1.00
|
49
in stock
|
Buy Now | |
Avnet America
from US$22.76
|
-
|
Buy Now | |
RS Americas
from US$23.04
|
-
|
Buy Now | |
element14
from US$26.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Mirror Mezz 202828 Series |
---|---|
No. of Contacts | 124Contacts |
Gender | Hermaphroditic |
Pitch Spacing | - |
Contact Termination Type | Surface Mount |
No. of Rows | 5Rows |
Row Pitch | - |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
Molex Mirror Mezz Hermaphroditic Connector 2.50mm Connector Height BGA-Attach Mounting 6 Pair 5 Row 124CKT 0.76um Gold Plating | Distrelec |
MEZZANINE CONN, HERMA, 124POS, 5ROW | Farnell |
Conn, Stacking, Header, 124Pos, 5Row | Newark Electronics |
Conn Stacking HDR/RCP 124 POS 5mm Solder ST SMD Emboss T/R | Avnet America |
Mirror Mezz Assy 2.5mm 6Px5R .76AuLF | Molex Incorporated 202828-0506 | RS Americas |
CONN, STACKING, HEADER, 124POS, 5ROW | element14 |
Where can I find additional details, specifications and documents for a 202828-0506?
Additional datasheets, footprints and schematics for 202828-0506 are listed on our Part Details page. You can also find images and similar parts to 202828-0506 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202828-0506 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202828-0506 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202828-0506 fall under?
The 202828-0506 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 202828-0506 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202828-0506 you can contact the distributor directly for product support, shipping queries etc.
Is the 202828-0506 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202828-0506 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 202828-0506.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202828-0506 often in real-time on the comparison pages.
What if I can't find stock of 202828-0506?
You can fill out our help required form which you can use to request a quote for 202828-0506 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.