Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$49.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$49.45
|
No stock
|
Buy Now | |
RS Americas
from US$54.54
|
20
in stock
|
Buy Now | |
TE Store
from US$149.44
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$58.29
|
-
|
Buy Now | |
Avnet America
from US$51.38
|
-
|
Buy Now | |
Avnet Asia
from US$59.36
|
-
|
Buy Now | |
Boersig
from US$60.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 160 |
---|---|
Length | 28.32mm, 1.115in |
Width | 1.826in, 46.38mm |
Height | 69.85mm, 2.75in |
Housing Color | Black |
Housing Material | Phenolic GF |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature Type | Screw Mount |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
For Use With | Plug Block 202799 |
Packaging Method | Box |
Packaging Quantity | 1 |
Housing Type | Receptacle |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Panel, Cable-to-Cable |
Product Type | Housing |
Contact Type | Socket |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
Rectangular Connector, RECEPT ASSY,160 POS, M-SERIES | TE Connectivity 202800-2 | RS Americas |
RECEPT ASSY,160 POS,M-SERIES Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Cable-to-Panel Cable-to-Cable Number of Positions: 160 Centerline (Pitch): 3.81 mm Housing Receptacle Cable-to-Panel 160 | Rectangular Power Connector | Part Number: 202800-2 | Internal Number: 202800-2 | 3.81 mm | TE Connectivity | TE Store |
Rectangular Housing, Female 160Way Crimp | Newark Electronics |
Conn Housing RCP 160 POS ST Loose Piece | Avnet America |
HOUSING, RECEPTACLE, M, 160WAY | Farnell |
Status: | Unknown |
---|---|
Series: | AMP M Series |
RoHS: | Unknown |
Product Range | AMP M Series |
---|---|
Gender | Receptacle |
No. of Positions | 160Ways |
Pitch Spacing | - |
For Use With | AMP M Series Pin and Socket Contacts |
SVHC | No SVHC (15-Jan-2018) |
Connector Body Material | Plastic Body |
Locking Type | Screw |
Where can I find additional details, specifications and documents for a 202800-2?
Additional datasheets, footprints and schematics for 202800-2 are listed on our Part Details page. You can also find images and similar parts to 202800-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202800-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202800-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202800-2 fall under?
The 202800-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 202800-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202800-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 202800-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202800-2 have stock available?
Authorised distributors including RS Americas, TE Store, Newark Electronics, Avnet America and Avnet Asia have stock available or on a lead time for 202800-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202800-2 often in real-time on the comparison pages.
What if I can't find stock of 202800-2?
You can fill out our help required form which you can use to request a quote for 202800-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.