Status: | Unknown |
---|---|
Series: | TRIGARD 2028 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | TRIGARD 2028 Series |
---|---|
DC Breakover Voltage | 350V |
GDT Case Style | Radial Leaded |
Impulse Discharge Current | 30kA |
Impulse Sparkover Voltage | 850V |
SVHC | No SVHC (15-Jan-2018) |
Surge Arrestor 3-Electrode 350V 30kA Thru-Hole Tray | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2028-35-C2LF?
Additional datasheets, footprints and schematics for 2028-35-C2LF are listed on our Part Details page. You can also find images and similar parts to 2028-35-C2LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2028-35-C2LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2028-35-C2LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2028-35-C2LF fall under?
The 2028-35-C2LF is listed under Circuit Protection > Gas Discharge Tubes - GDT.
Can I view similar or alternative parts?
You can view similar parts to 2028-35-C2LF when available in the Gas Discharge Tubes - GDT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2028-35-C2LF you can contact the distributor directly for product support, shipping queries etc.
Is the 2028-35-C2LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2028-35-C2LF have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for 2028-35-C2LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2028-35-C2LF often in real-time on the comparison pages.
What if I can't find stock of 2028-35-C2LF?
You can fill out our help required form which you can use to request a quote for 2028-35-C2LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.