Status: | Unknown |
---|---|
Series: | TRIGARD 2028 Series |
RoHS: | Unknown |
No distributors results available
View Full Pricing & Stock ComparisonProduct Range | TRIGARD 2028 Series |
---|---|
DC Breakover Voltage | 350V |
GDT Case Style | SMD |
Impulse Discharge Current | 30kA |
Impulse Sparkover Voltage | 850V |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 2028-35-ALF?
Additional datasheets, footprints and schematics for 2028-35-ALF are listed on our Part Details page. You can also find images and similar parts to 2028-35-ALF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2028-35-ALF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2028-35-ALF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2028-35-ALF fall under?
The 2028-35-ALF is listed under Circuit Protection > Gas Discharge Tubes - GDT.
Can I view similar or alternative parts?
You can view similar parts to 2028-35-ALF when available in the Gas Discharge Tubes - GDT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2028-35-ALF you can contact the distributor directly for product support, shipping queries etc.
Is the 2028-35-ALF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2028-35-ALF have stock available?
There is no stock from authorised distributors for 2028-35-ALF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2028-35-ALF often in real-time on the comparison pages.
What if I can't find stock of 2028-35-ALF?
You can fill out our help required form which you can use to request a quote for 2028-35-ALF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.