Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 160 |
---|---|
Length | 4.525in, 114.93mm |
Width | 1.826in, 46.38mm |
Height | 69.85mm, 2.75in |
Housing Material | Diallyl Phthalate |
UL Flammability Rating | UL 94V-0 |
Housing Color | Blue |
Panel Mount Feature | With |
Panel Mount Feature Type | Screw Mount |
Connector Mounting Type | Panel |
For Use With | Receptacle Block 202800 |
Packaging Quantity | 1 |
Packaging Method | Bag |
Connector System | Cable-to-Panel, Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Pin |
Product Type | Housing |
Sealable | No |
Housing Type | Plug |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
Rectangular Connector, Plug, 160 Position | Newark Electronics |
Conn Housing PL 160 POS ST Loose Piece | Avnet America |
Hsg, Conn, Interconnect System, Panel Plug,160 Cont, M Series, Straight, Blue,0.155" | TE Connectivity 202799-1 | RS Americas |
RECTANGULAR CONNECTOR, PLUG, 160 POSITION | element14 |
Status: | Unknown |
---|---|
Series: | M Series |
RoHS: | Unknown |
No. of Contacts | 160Contacts |
---|---|
Product Range | M Series |
Connector Mounting | Panel Mount |
Contact Termination Type | - |
Pitch Spacing | - |
Gender | - |
Contact Gender | - |
Contact Material | - |
Where can I find additional details, specifications and documents for a 202799-1?
Additional datasheets, footprints and schematics for 202799-1 are listed on our Part Details page. You can also find images and similar parts to 202799-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202799-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202799-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202799-1 fall under?
The 202799-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 202799-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202799-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 202799-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202799-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for 202799-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202799-1 often in real-time on the comparison pages.
What if I can't find stock of 202799-1?
You can fill out our help required form which you can use to request a quote for 202799-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.