Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Module Material | Diallyl Phthalate |
---|---|
Insert Style | Socket |
Color | Blue |
Number of Positions | 14 |
Contact Type | Socket |
For Use With | (2) Type XII Female Contacts and (12) Subminiature COAXICON, Type II Size 16, Type III (+) Size 16 or Type VI Size 16 Socket Contacts |
Packaging Quantity | 45 |
Packaging Method | Package |
Product Type | Contact Module |
Where can I find additional details, specifications and documents for a 202760-4?
Additional datasheets, footprints and schematics for 202760-4 are listed on our Part Details page. You can also find images and similar parts to 202760-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202760-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202760-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202760-4 fall under?
The 202760-4 is listed under Connectors > Rectangular Connectors > Rectangular Contact Inserts.
Can I view similar or alternative parts?
You can view similar parts to 202760-4 when available in the Rectangular Contact Inserts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202760-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 202760-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202760-4 have stock available?
There is no stock from authorised distributors for 202760-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202760-4 often in real-time on the comparison pages.
What if I can't find stock of 202760-4?
You can fill out our help required form which you can use to request a quote for 202760-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.