Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insert Style | Socket |
---|---|
Module Material | Phenolic |
Color | Black |
Number of Positions | 14 |
Contact Type | Socket |
For Use With | (2) Type XII Female Contacts and (12) Subminiature COAXICON, Type II Size 16, Type III (+) Size 16 or Type VI Size 16 Socket Contacts |
Packaging Quantity | 45 |
Packaging Method | Package |
Product Type | Contact Module |
Rack&panel Connectors G Socket Module 14P |Amp Te Connectivity 202760-2 | Newark Electronics |
Rack&Panel Connectors G SOCKET MODULE 14P | Rapid Electronics |
Connector Accessories Rectangular Module Phenolic Black | Avnet America |
Rectangular Contact Module Insert, 14 Position, Phenolic, Black, G Series | TE Connectivity 202760-2 | RS Americas |
Where can I find additional details, specifications and documents for a 202760-2?
Additional datasheets, footprints and schematics for 202760-2 are listed on our Part Details page. You can also find images and similar parts to 202760-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202760-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202760-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202760-2 fall under?
The 202760-2 is listed under Connectors > Rectangular Connectors > Rectangular Contact Inserts.
Can I view similar or alternative parts?
You can view similar parts to 202760-2 when available in the Rectangular Contact Inserts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202760-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 202760-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202760-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 202760-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202760-2 often in real-time on the comparison pages.
What if I can't find stock of 202760-2?
You can fill out our help required form which you can use to request a quote for 202760-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.