Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 6 |
---|---|
Number of Rows | 3 |
Width | .38in, 9.65mm |
Height | 25.4mm, 1in |
Length | 23.24mm, .915in |
Centerline (Pitch) | 3.81mm, .15in |
Housing Color | Blue |
Housing Material | Diallyl Phthalate |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Panel |
Panel Mount Feature | With |
Panel Mount Feature Type | Screw Mount |
For Use With | Receptacle Block 202757 |
Packaging Method | Carton |
Packaging Quantity | 363 |
Connector System | Cable-to-Panel, Cable-to-Cable |
Sealable | No |
Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Contact Type | Socket, Pin |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
6 Pl. Block Rohs Compliant: Yes |Amp Te Connectivity 202758-3 | Newark Electronics |
Conn Housing PL 6 POS 3.81mm ST Panel Mount Loose Piece | Avnet America |
6 PL. BLOCK Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Cable-to-Panel Cable-to-Cable Number of Positions: 6 Centerline (Pitch): 3.81 mm Housing Receptacle Cable-to-Panel 6 | Rectangular Power Connector | Part Number: 202758-3 | Internal Number: 202758-3 | 3.81 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 202758-3?
Additional datasheets, footprints and schematics for 202758-3 are listed on our Part Details page. You can also find images and similar parts to 202758-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202758-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202758-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202758-3 fall under?
The 202758-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 202758-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202758-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 202758-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202758-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 202758-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202758-3 often in real-time on the comparison pages.
What if I can't find stock of 202758-3?
You can fill out our help required form which you can use to request a quote for 202758-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.