Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.67
Number of Positions | 6 |
---|---|
Number of Rows | 3 |
Height | 1in, 25.4mm |
Width | .38in, 9.65mm |
Length | 23.24mm, .915in |
Housing Color | Black |
Centerline (Pitch) | 3.81mm, .15in |
Housing Material | Phenolic GF |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Screw Mount |
For Use With | Receptacle Block 202757 |
Packaging Quantity | 363 |
Packaging Method | Carton |
Connector System | Cable-to-Panel, Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Sealable | No |
Housing Type | Receptacle |
Contact Type | Socket, Pin |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
Rectangular Housing, Plug, 6 Position | Newark Electronics |
Conn Housing PL 6 POS 3.81mm ST Panel Mount Loose Piece | Avnet America |
RECTANGULAR HOUSING, PLUG, 6 POSITION | element14 |
Special Order: MIN.RECP.BLOCK-MALE 6 POS. Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Cable-to-Panel Number of Positions: 6 Centerline (Pitch): 3.81 mm Housing Receptacle Cable-to-Cable 6 | Rectangular Power Connector | Part Number: 202758-1 | Internal Number: 202758-1 | 3.81 mm | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | M Series |
RoHS: | Unknown |
No. of Contacts | 6Contacts |
---|---|
Product Range | M Series |
Connector Mounting | Cable Mount |
Contact Termination Type | - |
Pitch Spacing | 3.81mm |
Gender | Plug |
Contact Gender | Pin |
Contact Material | - |
Where can I find additional details, specifications and documents for a 202758-1?
Additional datasheets, footprints and schematics for 202758-1 are listed on our Part Details page. You can also find images and similar parts to 202758-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202758-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202758-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202758-1 fall under?
The 202758-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 202758-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202758-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 202758-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202758-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Boersig and TE Store have stock available or on a lead time for 202758-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202758-1 often in real-time on the comparison pages.
What if I can't find stock of 202758-1?
You can fill out our help required form which you can use to request a quote for 202758-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.