Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2027395-5 |
Prices starting from US$2.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.03
|
237
in stock
|
Buy Now | |
Rapid Electronics
from US$5.99
|
12,989
in stock
|
Buy Now | |
Newark Electronics
from US$6.46
|
11,000
in stock
|
Buy Now | |
Chip One Stop
from US$4.35
|
11,000
in stock
|
Buy Now | |
Distrelec
from US$5.80
|
1,989
in stock
|
Buy Now | |
RS Americas
from US$2.98
|
492
in stock
|
Buy Now | |
Heilind Electronics
from US$5.23
|
423
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.23
|
141
in stock
|
Buy Now | |
element14
from US$4.90
|
128
in stock
|
Buy Now | |
Future Electronics
from US$4.02
|
-
|
Buy Now | |
Avnet America
from US$3.76
|
-
|
Buy Now | |
Avnet Asia
from US$4.01
|
-
|
Buy Now | |
TTI Europe
from US$4.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 26.6g, .939oz |
---|---|
Contact Number of Poles | 1 |
Contact Current Rating (Max) | 40A |
Contact Material | AgNi90/10 |
Terminal Type | PCB-THT |
Contact Arrangement | 1 Form A (NO) |
Contact Switching Voltage (Max) | 30VDC, 277VAC |
Contact Switching Load (Min) | 1A @ 5V |
Contact Limiting Continuous Current | 40A |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Contact Limiting Making Current | 40A |
Contact Voltage Rating | 30VDC, 277VAC |
Coil Special Features | UL Coil Insulation Class F |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Coil Power Rating DC | 2250mW |
Insulation Creepage Between Contact & Coil | .16in, 4mm |
Contact Limiting Breaking Current | 40A |
Insulation Initial Dielectric Between Open Contacts | 2500Vrms |
Insulation Creepage Class | 3 – 5.5mm |
Coil Voltage Rating | 12VDC |
Coil Resistance | 64Ω |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Coil & Contact Class | 2500 – 3000V |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Box & Tray |
実装方法 | Box & Tray |
Power Relay Type | Standard |
General Purpose Relays T9VV1K15-12S RELAY SPC TO | Rapid Electronics |
General Purpose Relays T9Vv1K15-12S Relay Spc To |Amp Te Connectivity 2027395-5 | Newark Electronics |
TE Connectivity - AMP Power Relay T9VV1K15-12S | Distrelec |
General Purpose Relays PCB, flux tight 12VDC, AgNi, 2027395-5 | TE Connectivity 2027395-5 | RS Americas |
T9VV1K15-12S PCB PWR RELAY, SOLAR | Heilind Electronics |
POWER RELAY, SPST-NO, 12VDC, 40A, TH | element14 |
Electromechanical Relay SPST-NO 40A 12VDC 64Ohm Through Hole | Avnet America |
POWER RELAY 12V 40A 1NO THT | TTI Europe |
Where can I find additional details, specifications and documents for a 2027395-5?
Additional datasheets, footprints and schematics for 2027395-5 are listed on our Part Details page. You can also find images and similar parts to 2027395-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2027395-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2027395-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2027395-5 fall under?
The 2027395-5 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2027395-5 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2027395-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2027395-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2027395-5 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for 2027395-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2027395-5 often in real-time on the comparison pages.
What if I can't find stock of 2027395-5?
You can fill out our help required form which you can use to request a quote for 2027395-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.