Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2027395-3 |
Prices starting from US$3.17
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.90
|
160,096
in stock
|
Buy Now | |
Chip One Stop
from US$3.17
|
33,500
in stock
|
Buy Now | |
Farnell
from US$6.05
|
26,800
in stock
|
Buy Now | |
element14
from US$5.18
|
1
in stock
|
Buy Now | |
Future Electronics
from US$4.05
|
-
|
Buy Now | |
Avnet America
from US$3.76
|
-
|
Buy Now | |
RS Americas
from US$6.73
|
-
|
Buy Now | |
Avnet Asia
from US$4.01
|
-
|
Buy Now | |
TTI Europe
from US$3.84
|
-
|
Buy Now | |
Sager
from US$4.25
|
-
|
Buy Now |
Insulation Special Features | Tracking Index of Relay Base PTI325 |
---|---|
Product Weight | 30g, 1.058oz |
Contact Current Rating (Max) | 35A |
Contact Arrangement | 1 Form A (NO) |
Contact Special Features | 1.5mm Contact Gap |
Contact Material | AgNi |
Terminal Type | PCB-THT |
Contact Number of Poles | 1 |
Contact Current Class | 30 – 50A |
Product Height | 20.4mm, .803in |
Width Class (Mechanical) | 25 – 30mm |
Length Class (Mechanical) | 30 – 35mm |
Insulation Clearance Between Contact & Coil | 3mm, .118in |
Product Width | 1.079in, 27.4mm |
Insulation Clearance Class | 2.5 – 4mm |
Height Class (Mechanical) | 20 – 25mm |
Product Length | 32.5mm, 1.281in |
Coil Resistance | 64Ω |
Coil Voltage Rating | 12VDC |
Insulation Creepage Class | 3 – 5.5mm |
Insulation Initial Dielectric Between Open Contacts | 2500Vrms |
Insulation Creepage Between Contact & Coil | 4mm, .157in |
Coil Power Rating DC | 2250mW |
Contact Limiting Continuous Current | 35A |
Contact Limiting Breaking Current | 35A |
Contact Voltage Rating | 277VAC |
Coil Special Features | UL Coil Insulation Class F |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Coil Power Rating Class | 1500mW |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Contact Limiting Making Current | 35A |
Coil Magnetic System | Monostable, DC |
Contact Limiting Short-Time Current | 35A |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Tray |
実装方法 | Tray |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Category of Protection | RTII |
TE Connectivity T9SV1K15-12S Power/Signal Relay 1 Form A | Distrelec |
POWER RELAY, 12VDC, 35A, SPST, TH | Farnell |
RELAY, 12VDC, 35A, SPST, TH | element14 |
HEADER | Future Electronics |
T9SV1K15-12S | TE Connectivity 2027395-3 | RS Americas |
SCRT9SV1K15-12S | Avnet Asia |
POWER RELAY | TTI Europe |
General Purpose Relays T9SV1K15-12S | Sager |
Where can I find additional details, specifications and documents for a 2027395-3?
Additional datasheets, footprints and schematics for 2027395-3 are listed on our Part Details page. You can also find images and similar parts to 2027395-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2027395-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2027395-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2027395-3 fall under?
The 2027395-3 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2027395-3 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2027395-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2027395-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2027395-3 have stock available?
Authorised distributors including Distrelec, Chip One Stop, Farnell, element14 and Future Electronics have stock available or on a lead time for 2027395-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2027395-3 often in real-time on the comparison pages.
What if I can't find stock of 2027395-3?
You can fill out our help required form which you can use to request a quote for 2027395-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.