Status: | Unknown |
---|---|
Series: | 2027 Series |
RoHS: | Unknown |
Product Range | 2027 Series |
---|---|
DC Breakover Voltage | 350V |
GDT Case Style | Axial Leaded |
Impulse Discharge Current | 25kA |
Impulse Sparkover Voltage | 875V |
SVHC | No SVHC (15-Jan-2018) |
Surge Arrestor 2-Pole Gas Discharge Tube 350VDC 25kA Thru-Hole Bulk | Avnet America |
GAS DISCHARGE TUBE, Bulk, Bag Packaging | Bourns 2027-35-CLF | RS Americas |
GAS DISCHARGE TUBE, 2 POLE, 350V | element14 |
GAS DISCHARGE TUBE, 350V | Farnell |
Where can I find additional details, specifications and documents for a 2027-35-CLF?
Additional datasheets, footprints and schematics for 2027-35-CLF are listed on our Part Details page. You can also find images and similar parts to 2027-35-CLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2027-35-CLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2027-35-CLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2027-35-CLF fall under?
The 2027-35-CLF is listed under Circuit Protection > Gas Discharge Tubes - GDT.
Can I view similar or alternative parts?
You can view similar parts to 2027-35-CLF when available in the Gas Discharge Tubes - GDT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2027-35-CLF you can contact the distributor directly for product support, shipping queries etc.
Is the 2027-35-CLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2027-35-CLF have stock available?
Authorised distributors including Avnet America, RS Americas, element14, Farnell and Avnet Abacus have stock available or on a lead time for 2027-35-CLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2027-35-CLF often in real-time on the comparison pages.
What if I can't find stock of 2027-35-CLF?
You can fill out our help required form which you can use to request a quote for 2027-35-CLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.