Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.69
Product Range | - |
---|---|
SVHC | No SVHC (12-Jan-2017) |
Handle Material | Wood Laminate |
Head Material | Hog Bristle |
Length | 125mm |
Material | Wood Laminate |
Brush, Cleaning, 4.93In, Hog Hair | Newark Electronics |
Brush, Cleaning | Carlton-Bates |
BRUSH, GENERAL CLEANING | Farnell |
Where can I find additional details, specifications and documents for a 2027-1?
Additional datasheets, footprints and schematics for 2027-1 are listed on our Part Details page. You can also find images and similar parts to 2027-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2027-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2027-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2027-1 fall under?
The 2027-1 is listed under Tools & Maintenance > Hand Tools > Other Hand Tools.
Can I view similar or alternative parts?
You can view similar parts to 2027-1 when available in the Other Hand Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2027-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2027-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2027-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for 2027-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2027-1 often in real-time on the comparison pages.
What if I can't find stock of 2027-1?
You can fill out our help required form which you can use to request a quote for 2027-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.