Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insert Style | Pin |
---|---|
Color | Blue |
Module Material | Diallyl Phthalate |
Number of Positions | 23 |
Contact Type | Pin |
For Use With | (23) Subminiature COAXICON, Type II Size 16, Type III (+) Size 16 or Type VI Size 16 Pin Contacts |
Packaging Method | Carton |
Packaging Quantity | 45 |
Product Type | Contact Module |
Pin Module, 23 Posn, G-Series Rohs Compliant: Yes |Amp Te Connectivity 202650-2 | Newark Electronics |
Connector Accessories Rectangular Module Phthalate Blue | Avnet America |
Pin Module, 23 Posn, G-Series | TE Connectivity 202650-2 | RS Americas |
Rack & Panel Connectors PIN MODULE 23P g-series | Sager |
Where can I find additional details, specifications and documents for a 202650-2?
Additional datasheets, footprints and schematics for 202650-2 are listed on our Part Details page. You can also find images and similar parts to 202650-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202650-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202650-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202650-2 fall under?
The 202650-2 is listed under Connectors > Rectangular Connectors > Rectangular Contact Inserts.
Can I view similar or alternative parts?
You can view similar parts to 202650-2 when available in the Rectangular Contact Inserts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202650-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 202650-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202650-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 202650-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202650-2 often in real-time on the comparison pages.
What if I can't find stock of 202650-2?
You can fill out our help required form which you can use to request a quote for 202650-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.