Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$25.70
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$63.76
|
744
in stock
|
Buy Now | |
Newark Electronics
from US$54.98
|
744
in stock
|
Buy Now | |
Rapid Electronics
from US$42.24
|
744
in stock
|
Buy Now | |
Chip One Stop
from US$25.70
|
744
in stock
|
Buy Now | |
Farnell
from US$104.26
|
596
in stock
|
Buy Now | |
Avnet America
from US$35.58
|
-
|
Buy Now | |
RS Americas
from US$42.32
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Insert Style | Socket |
---|---|
Color | Black |
Module Material | Phenolic |
Number of Positions | 11 |
Contact Type | Socket |
For Use With | (6) Miniature COAXICON or Type I size 12 Socket Contacts and (5) Subminiature COAXICON, Type II Size 16, Type III (+) Size 16 or Type VI Size 16 Socket Contacts |
Packaging Quantity | 45 |
Packaging Method | Carton |
Product Type | Contact Module |
Rack & Panel Connectors Skt Module 11P G-Series |Amp Te Connectivity 202649-4 | Newark Electronics |
Rack&Panel Connectors SKT MODULE 11P G-SERIES | Rapid Electronics |
TE Connectivity SKT MODULE 11 POSN G-SERIES Rack & Panel | Distrelec |
RECTANGULAR CONTACT INSERT, RCPT, 11POS | Farnell |
Connector Accessories Rectangular Module Phenolic Black | Avnet America |
Skt Module, 11 Posn, G-Series | TE Connectivity 202649-4 | RS Americas |
Rack & Panel Connectors SKT MODULE 11P G-SERIES | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 202649-4?
Additional datasheets, footprints and schematics for 202649-4 are listed on our Part Details page. You can also find images and similar parts to 202649-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202649-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202649-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202649-4 fall under?
The 202649-4 is listed under Connectors > Rectangular Connectors > Rectangular Contact Inserts.
Can I view similar or alternative parts?
You can view similar parts to 202649-4 when available in the Rectangular Contact Inserts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202649-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 202649-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202649-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 202649-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202649-4 often in real-time on the comparison pages.
What if I can't find stock of 202649-4?
You can fill out our help required form which you can use to request a quote for 202649-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.