Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$53.18
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$71.07
|
51
in stock
|
Buy Now | |
Newark Electronics
from US$61.44
|
51
in stock
|
Buy Now | |
Rapid Electronics
from US$81.24
|
51
in stock
|
Buy Now | |
Chip One Stop
from US$66.20
|
51
in stock
|
Buy Now | |
Avnet America
from US$54.87
|
-
|
Buy Now | |
RS Americas
from US$68.36
|
-
|
Buy Now | |
Sager
from US$53.18
|
-
|
Buy Now |
Module Material | Phenolic |
---|---|
Insert Style | Pin |
Color | Black |
Number of Positions | 11 |
Contact Type | Pin |
For Use With | 6 Miniature COAXICON Contacts or Type 1 (Size 12) Contacts and 5 Type II (Size 16), Type III+ (Size 16) Type VI (Size 16) or Subminiature COAXICON Contacts. |
Packaging Quantity | 45 |
Packaging Method | Carton |
Product Type | Contact Module |
Pin Module, 11 Posn, G-Series |Amp Te Connectivity 202648-4 | Newark Electronics |
Rack&Panel Connectors PIN MODULE 11P G-SERIES | Rapid Electronics |
TE Connectivity PIN MODULE 11 POSN G-SERIES Rack & Panel | Distrelec |
Connector Accessories Rectangular Module Phenolic Black | Avnet America |
Pin Module, 11 Posn, G-Series | TE Connectivity 202648-4 | RS Americas |
Rack & Panel Connectors PIN MODULE 11P G-SERIES | Sager |
Where can I find additional details, specifications and documents for a 202648-4?
Additional datasheets, footprints and schematics for 202648-4 are listed on our Part Details page. You can also find images and similar parts to 202648-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202648-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202648-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202648-4 fall under?
The 202648-4 is listed under Connectors > Rectangular Connectors > Rectangular Contact Inserts.
Can I view similar or alternative parts?
You can view similar parts to 202648-4 when available in the Rectangular Contact Inserts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202648-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 202648-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202648-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 202648-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202648-4 often in real-time on the comparison pages.
What if I can't find stock of 202648-4?
You can fill out our help required form which you can use to request a quote for 202648-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.