202516-3 Power Connectors by TE Connectivity

42 POS. FEMALE RECP. BLOCK

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$28.51

Distributor Stock
Logo for Newark
Newark
from US$30.05
No stock
Buy Now
Logo for TE Store
TE Store
from US$55.11
203
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$28.51
-
Buy Now
Logo for Avnet America
Avnet America
from US$31.01
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Connector Circuit Configuration (Number of Pos/Type) 36+6
Number of Positions 42
Multiple Contact Types With
Width 19.05mm, .75in
Height 2.593in, 65.86mm
Length 23.24mm, .915in
Housing Color Blue
Housing Material Diallyl Phthalate
UL Flammability Rating UL 94V-0
Panel Mount Feature Type Screw Mount
Connector Mounting Type Panel
Panel Mount Feature With
For Use With Standard 50 Position Hardware
Packaging Method Carton
Packaging Quantity 70
Connector System Cable-to-Panel, Cable-to-Cable
Connector & Contact Terminates To Wire & Cable
Product Type Housing
Sealable No
Housing Type Receptacle
Contact Type Socket
Operating Temperature Range -85 – 257°F, -65 – 125°C

Alternative Descriptions

42 POS. FEMALE RECP. BLOCK Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Cable-to-Panel Cable-to-Cable Number of Positions: 42 Centerline (Pitch): 4.11 mm Housing Receptacle Cable-to-Panel 42 | Rectangular Power Connector | Part Number: 202516-3 | Internal Number: 202516-3 | 4.11 mm | TE Connectivity | TE Store
42 Pos. Female Recp. Block Rohs Compliant: Yes |Amp Te Connectivity 202516-3 | Newark Electronics
Conn Power SKT 42 POS ST Panel Mount 42 Terminal 1 Port | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 202516-3?

Additional datasheets, footprints and schematics for 202516-3 are listed on our Part Details page. You can also find images and similar parts to 202516-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 202516-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202516-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 202516-3 fall under?

The 202516-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 202516-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 202516-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 202516-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 202516-3 have stock available?

Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 202516-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 202516-3 often in real-time on the comparison pages.

What if I can't find stock of 202516-3?

You can fill out our help required form which you can use to request a quote for 202516-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay