Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 42 |
---|---|
Connector Circuit Configuration (Number of Pos/Type) | 36+6 |
Multiple Contact Types | With |
Length | 23.24mm, .915in |
Height | 65.86mm, 2.593in |
Width | .75in, 19.05mm |
Housing Color | Black |
Housing Material | Phenolic GF |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature Type | Screw Mount |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
For Use With | Standard 50 Position Hardware |
Packaging Quantity | 70 |
Packaging Method | Carton |
Connector System | Cable-to-Panel, Cable-to-Cable |
Sealable | No |
Product Type | Housing |
Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Socket |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
42 Pos Fem Recp Block Rohs Compliant: Yes |Amp Te Connectivity 202516-1 | Newark Electronics |
Conn Power SKT 42 POS ST Panel Mount 42 Terminal 1 Port | Avnet America |
Special Order: 42 POS FEM RECP BLOCK Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Cable-to-Panel Number of Positions: 42 Centerline (Pitch): 4.11 mm Housing Receptacle Cable-to-Cable 42 | Rectangular Power Connector | Part Number: 202516-1 | Internal Number: 202516-1 | 4.11 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 202516-1?
Additional datasheets, footprints and schematics for 202516-1 are listed on our Part Details page. You can also find images and similar parts to 202516-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202516-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202516-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202516-1 fall under?
The 202516-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 202516-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202516-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 202516-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202516-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Farnell and Avnet Abacus have stock available or on a lead time for 202516-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202516-1 often in real-time on the comparison pages.
What if I can't find stock of 202516-1?
You can fill out our help required form which you can use to request a quote for 202516-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.