Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Circuit Configuration (Number of Pos/Type) | 36+6 |
---|---|
Number of Positions | 42 |
Multiple Contact Types | With |
Width | 19.05mm, .75in |
Length | 23.24mm, .915in |
Height | 2.282in, 57.96mm |
UL Flammability Rating | UL 94V-0 |
Housing Material | Diallyl Phthalate |
Housing Color | Blue |
Panel Mount Feature Type | Screw Mount |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
For Use With | Standard 50 Position Hardware |
Packaging Method | Carton |
Packaging Quantity | 70 |
Sealable | No |
Connector System | Cable-to-Cable, Cable-to-Panel |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Plug |
Contact Type | Pin |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
42 Pos Block Rohs Compliant: Yes |Amp Te Connectivity 202515-3 | Newark Electronics |
Conn Housing PL 42 POS Crimp ST Panel Mount | Avnet America |
Special Order: 42 POS BLOCK Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Cable-to-Cable Cable-to-Panel Number of Positions: 42 Centerline (Pitch): 4.11 mm Housing Plug Cable-to-Cable 42 | Rectangular Power Connector | Part Number: 202515-3 | Internal Number: 202515-3 | 4.11 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 202515-3?
Additional datasheets, footprints and schematics for 202515-3 are listed on our Part Details page. You can also find images and similar parts to 202515-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202515-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202515-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202515-3 fall under?
The 202515-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 202515-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202515-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 202515-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202515-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, TE Store and Avnet Abacus have stock available or on a lead time for 202515-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202515-3 often in real-time on the comparison pages.
What if I can't find stock of 202515-3?
You can fill out our help required form which you can use to request a quote for 202515-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.