Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Circuit Configuration (Number of Pos/Type) | 36+6 |
---|---|
Number of Positions | 42 |
Multiple Contact Types | With |
Length | 23.24mm, .915in |
Width | .75in, 19.05mm |
Height | 57.96mm, 2.282in |
Housing Material | Phenolic GF |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Panel Mount Feature Type | Screw Mount |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
For Use With | Receptacle Block 202516, Standard 50 Position Hardware |
Packaging Method | Carton |
Packaging Quantity | 70 |
Housing Type | Plug |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Panel, Cable-to-Cable |
Product Type | Housing |
Contact Type | Pin |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
M series,plug,42way mixed contact | RS |
M Series 42 Way 5 Row Male Straight PCB Connector Housing 202515 | TE Connectivity 202515-1 | RS Americas |
Rectangular Housing, Plug, 42 Position | Newark Electronics |
Conn Housing PL 42 POS ST | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Series | M |
---|---|
Gender | Plug |
No. of Contacts | 42 |
No. of Rows | 5 |
Contact Gender | Pin |
Connector Mounting | Cable |
Contact Termination | - |
Contact Material | - |
Contact Plating | - |
Connector Type | Rectangular Power |
Where can I find additional details, specifications and documents for a 202515-1?
Additional datasheets, footprints and schematics for 202515-1 are listed on our Part Details page. You can also find images and similar parts to 202515-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202515-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202515-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202515-1 fall under?
The 202515-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 202515-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202515-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 202515-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202515-1 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 202515-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202515-1 often in real-time on the comparison pages.
What if I can't find stock of 202515-1?
You can fill out our help required form which you can use to request a quote for 202515-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.