Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 29 |
---|---|
Connector Circuit Configuration (Number of Pos/Type) | 14+12+2+1 |
Multiple Contact Types | With |
Length | 107.95mm, 4.25in |
Width | 28.19mm, 1.1098in |
Height | 65.91mm, 2.595in |
Housing Color | Black |
Housing Material | Phenolic GF |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature Type | Screw Mount |
Connector Mounting Type | Panel |
Panel Mount Feature | With |
For Use With | Receptacle Block 202478 |
Packaging Method | Bag |
Packaging Quantity | 1 |
Product Type | Housing |
Sealable | No |
Connector System | Cable-to-Panel, Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Plug |
Contact Type | Socket, Pin |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
Power Conn,29 Pos,plug Block Rohs Compliant: Yes |Amp Te Connectivity 202479-2 | Newark Electronics |
Conn Rectangular PIN 29 POS ST Panel Mount | Avnet America |
Where can I find additional details, specifications and documents for a 202479-2?
Additional datasheets, footprints and schematics for 202479-2 are listed on our Part Details page. You can also find images and similar parts to 202479-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202479-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202479-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202479-2 fall under?
The 202479-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 202479-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202479-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 202479-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202479-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe and Avnet Abacus have stock available or on a lead time for 202479-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202479-2 often in real-time on the comparison pages.
What if I can't find stock of 202479-2?
You can fill out our help required form which you can use to request a quote for 202479-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.