Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Weidmuller 2025600000 & 2024840000 Delta System Surge Protectors |
---|---|
Accessory Type | Spare Arrester |
Product Range | - |
Peak Surge Current | 20kA |
Response Time | 25ns |
Voltage Rating | 400VAC |
Spare Arrester, Surge Protector | Newark Electronics |
SPARE ARRESTER, SURGE PROTECTOR | element14 |
Surge Voltage Arrester 550V 40kA DIN Rail Mount | Avnet America |
Where can I find additional details, specifications and documents for a 2024620000?
Additional datasheets, footprints and schematics for 2024620000 are listed on our Part Details page. You can also find images and similar parts to 2024620000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2024620000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2024620000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2024620000 fall under?
The 2024620000 is listed under Weidmuller Parts.
Can I view similar or alternative parts?
You can view similar parts to 2024620000 when available in the Weidmuller Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2024620000 you can contact the distributor directly for product support, shipping queries etc.
Is the 2024620000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2024620000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 2024620000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2024620000 often in real-time on the comparison pages.
What if I can't find stock of 2024620000?
You can fill out our help required form which you can use to request a quote for 2024620000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.