Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$34.88
Material | Carbon Steel |
---|---|
Pin Hood Type | Internal Closed End |
Length | 54.1mm, 2.13in |
Height | .687in, 17.45mm |
Width | .88in, 22.35mm |
Hardware Type | Pin Hood |
For Use With | 16-Position Mixed Connectors, 34-Position Posted Connectors, 20 Position High Voltage Connectors, 34-Position Standard Connectors |
Packaging Quantity | 100 |
Packaging Method | Bag |
Product Type | Hardware |
Strain Relief | Without |
34 PL. PIN HOOD-INTERNAL Connector Cover Type: Pin Hood Primary Product Material: Carbon Steel Operating Temperature (Max): 150 °C Operating Temperature (Max): 302 °F Operating Temperature Range: -55 – 150 °C Pin Hood Carbon Steel | Part Number: 202434-4 | Internal Number: 202434-4 | TE Connectivity | TE Store |
34 Pl. Pin Hood-Internal Rohs Compliant: Yes |Amp Te Connectivity 202434-4 | Newark Electronics |
Connector Accessories 34 POS Pin Hood Loose Piece Carbon Steel Nickel Finish | Avnet America |
Where can I find additional details, specifications and documents for a 202434-4?
Additional datasheets, footprints and schematics for 202434-4 are listed on our Part Details page. You can also find images and similar parts to 202434-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202434-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202434-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202434-4 fall under?
The 202434-4 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 202434-4 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202434-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 202434-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202434-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 202434-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202434-4 often in real-time on the comparison pages.
What if I can't find stock of 202434-4?
You can fill out our help required form which you can use to request a quote for 202434-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.