Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.64
Distributor | Stock | ||
---|---|---|---|
Newark
from US$9.31
|
730
in stock
|
Buy Now | |
TE Store
from US$17.70
|
628
in stock
|
Buy Now | |
Rapid Electronics
from US$9.51
|
580
in stock
|
Buy Now | |
Chip One Stop
from US$10.10
|
580
in stock
|
Buy Now | |
Distrelec
from US$8.95
|
580
in stock
|
Buy Now | |
Farnell
from US$9.38
|
465
in stock
|
Buy Now | |
element14
from US$11.77
|
150
in stock
|
Buy Now | |
Avnet America
from US$8.64
|
-
|
Buy Now | |
RS Americas
from US$10.78
|
-
|
Buy Now | |
Boersig
from US$9.81
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Base Material | Phosphor Bronze |
---|---|
Contact Mating Area Plating Thickness | 30µin |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Retention Within Housing | With |
Contact Size | 16 |
Wire Size | 14 – 12AWG, 2 – 3mm² |
Test Current | 23A |
Contact Retention Type Within Housing | Crimp Snap-In |
Circuit Application | Power |
For Use With | CR ZIF Connectors, M Series Connectors, G Series Connectors |
Packaging Quantity | 100 |
Packaging Method | Bag |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Circular Contact, Pin, Crimp, 12Awg | Newark Electronics |
PIN CONT ASSY,TYPE I Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Contact Retention Within Housing: With Contact Retention Type Within Housing: Snap-In Pin Gold With | Connector Contact | Part Number: 202422-1 | Internal Number: 202422-1 | TE Connectivity | TE Store |
Standard Circular Contacts PIN CONT ASSY TYPE I | Rapid Electronics |
TE Connectivity - AMP Power Contact PIN CONT ASSYTYPE I | Distrelec |
CONTACT, PIN, CRIMP, 14-12AWG | Farnell |
CIRCULAR CONTACT, PIN, CRIMP, 12AWG | element14 |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Connector, Pin Cont Assy, Type I | TE Connectivity 202422-1 | RS Americas |
Where can I find additional details, specifications and documents for a 202422-1?
Additional datasheets, footprints and schematics for 202422-1 are listed on our Part Details page. You can also find images and similar parts to 202422-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202422-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202422-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202422-1 fall under?
The 202422-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 202422-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202422-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 202422-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202422-1 have stock available?
Authorised distributors including Newark Electronics, TE Store, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 202422-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202422-1 often in real-time on the comparison pages.
What if I can't find stock of 202422-1?
You can fill out our help required form which you can use to request a quote for 202422-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.